Vishay Intertechnology, Inc. Through Hole Resistors CMF55665K00DHEA

Description
665 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
665 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55665K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55665K00DHEA-ND
Through Hole Resistors CMF55665K00DHEA-ND
665 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 665K OHM 1/2W .5% AXIAL - CMF55665K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/2W .5% AXIAL
CMF55665K00DHEA
RES 665K OHM 1/2W .5% AXIAL CMF55665K00DHEA
RES 665Kohm 1/2W .5% AXIAL

RES 665Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 665K .5% T-2 Ea E3 Vishay - 69P0533 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 665K .5% T-2 Ea E3 Vishay
69P0533
Cmf-55 665K .5% T-2 Ea E3 Vishay 69P0533
CMF-55 665K .5% T-2 EA e3

CMF-55 665K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665K00DHEA-ND CMF55665K00DHEA 69P0533
Product Name Through Hole Resistors RES 665K OHM 1/2W .5% AXIAL Cmf-55 665K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers