Vishay Intertechnology, Inc. Through Hole Resistors CMF55665K00BEEK

Description
665 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
665 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55665K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55665K00BEEK-ND
Through Hole Resistors CMF55665K00BEEK-ND
665 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 665K OHM 1/2W 0.1% AXIAL - CMF55665K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/2W 0.1% AXIAL
CMF55665K00BEEK
RES 665K OHM 1/2W 0.1% AXIAL CMF55665K00BEEK
RES 665Kohm 1/2W 0.1% AXIAL

RES 665Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 665K .1% T-9 Ek E3 Vishay - 69P0532 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 665K .1% T-9 Ek E3 Vishay
69P0532
Cmf-55 665K .1% T-9 Ek E3 Vishay 69P0532
CMF-55 665K .1% T-9 EK e3

CMF-55 665K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55665K00BEEK-ND CMF55665K00BEEK 69P0532
Product Name Through Hole Resistors RES 665K OHM 1/2W 0.1% AXIAL Cmf-55 665K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details