Vishay Intertechnology, Inc. Through Hole Resistors CMF5565R700DHEK

Description
65.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
65.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5565R700DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5565R700DHEK-ND
Through Hole Resistors CMF5565R700DHEK-ND
65.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

65.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 65.7 OHM 1/2W .5% AXIAL - CMF5565R700DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7 OHM 1/2W .5% AXIAL
CMF5565R700DHEK
RES 65.7 OHM 1/2W .5% AXIAL CMF5565R700DHEK
RES 65.7ohm 1/2W .5% AXIAL

RES 65.7ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 65.7 .5% T-2 Ek E3 Vishay - 69P0499 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 65.7 .5% T-2 Ek E3 Vishay
69P0499
Cmf-55 65.7 .5% T-2 Ek E3 Vishay 69P0499
CMF-55 65.7 .5% T-2 EK e3

CMF-55 65.7 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5565R700DHEK-ND CMF5565R700DHEK 69P0499
Product Name Through Hole Resistors RES 65.7 OHM 1/2W .5% AXIAL Cmf-55 65.7 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 65.7 ohms 65.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details