Vishay Intertechnology, Inc. RES 65.7K OHM 1/2W .1% AXIAL CMF5565K700BER6

Description
RES 65.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 65.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65.7K OHM 1/2W .1% AXIAL - CMF5565K700BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7K OHM 1/2W .1% AXIAL
CMF5565K700BER6
RES 65.7K OHM 1/2W .1% AXIAL CMF5565K700BER6
RES 65.7Kohm 1/2W .1% AXIAL

RES 65.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5565K700BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5565K700BER6-ND
Through Hole Resistors CMF5565K700BER6-ND
65.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

65.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5565K700BER6 CMF5565K700BER6-ND
Product Name RES 65.7K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details