Vishay Intertechnology, Inc. RES 65.7K OHM 1/2W .1% AXIAL CMF5565K700BEEB

Description
RES 65.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 65.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65.7K OHM 1/2W .1% AXIAL - CMF5565K700BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7K OHM 1/2W .1% AXIAL
CMF5565K700BEEB
RES 65.7K OHM 1/2W .1% AXIAL CMF5565K700BEEB
RES 65.7Kohm 1/2W .1% AXIAL

RES 65.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5565K700BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5565K700BEEB-ND
Through Hole Resistors CMF5565K700BEEB-ND
65.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

65.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 65.7K .1% T-9 Eb E3 Vishay - 69P0495 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 65.7K .1% T-9 Eb E3 Vishay
69P0495
Cmf-55 65.7K .1% T-9 Eb E3 Vishay 69P0495
CMF-55 65.7K .1% T-9 EB e3

CMF-55 65.7K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5565K700BEEB CMF5565K700BEEB-ND 69P0495
Product Name RES 65.7K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 65.7K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details