Vishay Intertechnology, Inc. RES 65.7K OHM 1/2W .1% AXIAL CMF5565K700BEEA70

Description
RES 65.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 65.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65.7K OHM 1/2W .1% AXIAL - CMF5565K700BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7K OHM 1/2W .1% AXIAL
CMF5565K700BEEA70
RES 65.7K OHM 1/2W .1% AXIAL CMF5565K700BEEA70
RES 65.7Kohm 1/2W .1% AXIAL

RES 65.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5565K700BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5565K700BEEA70-ND
Through Hole Resistors CMF5565K700BEEA70-ND
65.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

65.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 65.7K .1% T-9 Ea E3 Vishay - 69P0494 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 65.7K .1% T-9 Ea E3 Vishay
69P0494
Cmf-55-70 65.7K .1% T-9 Ea E3 Vishay 69P0494
CMF-55-70 65.7K .1% T-9 EA e3

CMF-55-70 65.7K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5565K700BEEA70 CMF5565K700BEEA70-ND 69P0494
Product Name RES 65.7K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 65.7K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details