Vishay Intertechnology, Inc. RES 657 OHM 1/2W .1% AXIAL CMF55657R00BEEB

Description
RES 657ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 657ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 657 OHM 1/2W .1% AXIAL - CMF55657R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 657 OHM 1/2W .1% AXIAL
CMF55657R00BEEB
RES 657 OHM 1/2W .1% AXIAL CMF55657R00BEEB
RES 657ohm 1/2W .1% AXIAL

RES 657ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55657R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55657R00BEEB-ND
Through Hole Resistors CMF55657R00BEEB-ND
657 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

657 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 657 .1% T-9 Eb E3 Vishay - 69P0508 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 657 .1% T-9 Eb E3 Vishay
69P0508
Cmf-55 657 .1% T-9 Eb E3 Vishay 69P0508
CMF-55 657 .1% T-9 EB e3

CMF-55 657 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55657R00BEEB CMF55657R00BEEB-ND 69P0508
Product Name RES 657 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 657 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 657 ohms 657 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details