Vishay Intertechnology, Inc. Through Hole Resistors CMF55657R00BEEA

Description
657 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
657 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55657R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55657R00BEEA-ND
Through Hole Resistors CMF55657R00BEEA-ND
657 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

657 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 657 OHM 1/2W .1% AXIAL - CMF55657R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 657 OHM 1/2W .1% AXIAL
CMF55657R00BEEA
RES 657 OHM 1/2W .1% AXIAL CMF55657R00BEEA
RES 657ohm 1/2W .1% AXIAL

RES 657ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 657 .1% T-9 Ea E3 Vishay - 69P0507 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 657 .1% T-9 Ea E3 Vishay
69P0507
Cmf-55 657 .1% T-9 Ea E3 Vishay 69P0507
CMF-55 657 .1% T-9 EA e3

CMF-55 657 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55657R00BEEA-ND CMF55657R00BEEA 69P0507
Product Name Through Hole Resistors RES 657 OHM 1/2W .1% AXIAL Cmf-55 657 .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 657 ohms 657 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details