Vishay Intertechnology, Inc. RES 656 OHM 1/2W 0.1% AXIAL CMF55656R00BEEA

Description
RES 656ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 656ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 656 OHM 1/2W 0.1% AXIAL - CMF55656R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 656 OHM 1/2W 0.1% AXIAL
CMF55656R00BEEA
RES 656 OHM 1/2W 0.1% AXIAL CMF55656R00BEEA
RES 656ohm 1/2W 0.1% AXIAL

RES 656ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55656R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55656R00BEEA-ND
Through Hole Resistors CMF55656R00BEEA-ND
656 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

656 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 656 .1% T-9 Ea E3 Vishay - 69P0506 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 656 .1% T-9 Ea E3 Vishay
69P0506
Cmf-55 656 .1% T-9 Ea E3 Vishay 69P0506
CMF-55 656 .1% T-9 EA e3

CMF-55 656 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55656R00BEEA CMF55656R00BEEA-ND 69P0506
Product Name RES 656 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 656 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 656 ohms 656 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details