Vishay Intertechnology, Inc. RES 652 OHM 1/2W 1% AXIAL CMF55652R00FHEB

Description
RES 652ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 652ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 652 OHM 1/2W 1% AXIAL - CMF55652R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 652 OHM 1/2W 1% AXIAL
CMF55652R00FHEB
RES 652 OHM 1/2W 1% AXIAL CMF55652R00FHEB
RES 652ohm 1/2W 1% AXIAL

RES 652ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55652R00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55652R00FHEB-ND
Through Hole Resistors CMF55652R00FHEB-ND
652 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

652 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 652 1% T-2 Eb E3 Vishay - 69P0505 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 652 1% T-2 Eb E3 Vishay
69P0505
Cmf-55 652 1% T-2 Eb E3 Vishay 69P0505
CMF-55 652 1% T-2 EB e3

CMF-55 652 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55652R00FHEB CMF55652R00FHEB-ND 69P0505
Product Name RES 652 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 652 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 652 ohms 652 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers