Vishay Intertechnology, Inc. RES 650 OHM 1/2W 1% AXIAL CMF55650R00FKEB

Description
RES 650ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 650ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 650 OHM 1/2W 1% AXIAL - CMF55650R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 650 OHM 1/2W 1% AXIAL
CMF55650R00FKEB
RES 650 OHM 1/2W 1% AXIAL CMF55650R00FKEB
RES 650ohm 1/2W 1% AXIAL

RES 650ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55650R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55650R00FKEB-ND
Through Hole Resistors CMF55650R00FKEB-ND
650 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

650 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 650 1% T-1 Eb E3 Vishay - 48P7072 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 650 1% T-1 Eb E3 Vishay
48P7072
Cmf-55 650 1% T-1 Eb E3 Vishay 48P7072
CMF-55 650 1% T-1 EB e3

CMF-55 650 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55650R00FKEB CMF55650R00FKEB-ND 48P7072
Product Name RES 650 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 650 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 650 ohms 650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details