Vishay Intertechnology, Inc. Through Hole Resistors CMF55650R00BHR6

Description
650 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
650 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55650R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55650R00BHR6-ND
Through Hole Resistors CMF55650R00BHR6-ND
650 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

650 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55650R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55650R00BHR6
Metal Film Resistors - CMF55650R00BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 650 Ohm, +/0.1 Percent, 50 Ppm Vishay - 41C7349 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 650 Ohm, +/0.1 Percent, 50 Ppm Vishay
41C7349
Cmf55, 650 Ohm, +/0.1 Percent, 50 Ppm Vishay 41C7349
CMF55, 650 Ohm, +/- 0.1 Percent, 50 ppm

CMF55, 650 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55650R00BHR6-ND CMF55650R00BHR6 41C7349
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 650 Ohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details