650 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 650ohm 1/2W 0.1% AXIAL
CMF-55 650 .1% T-2 EK e3
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55650R00BHEK-ND | CMF55650R00BHEK | 69P0501 |
| Product Name | Through Hole Resistors | RES 650 OHM 1/2W 0.1% AXIAL | Cmf-55 650 .1% T-2 Ek E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 650 ohms | 650 ohms |