Vishay Intertechnology, Inc. RES 64.9 OHM 1/2W 1% AXIAL CMF5564R900FKRE70

Description
RES 64.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/2W 1% AXIAL - CMF5564R900FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/2W 1% AXIAL
CMF5564R900FKRE70
RES 64.9 OHM 1/2W 1% AXIAL CMF5564R900FKRE70
RES 64.9ohm 1/2W 1% AXIAL

RES 64.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5564R900FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564R900FKRE70-ND
Through Hole Resistors CMF5564R900FKRE70-ND
64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 64.9 1% T-1 R36 Vishay - 69P0457 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 64.9 1% T-1 R36 Vishay
69P0457
Cmf-55-70 64.9 1% T-1 R36 Vishay 69P0457
CMF-55-70 64.9 1% T-1 R36

CMF-55-70 64.9 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564R900FKRE70 CMF5564R900FKRE70-ND 69P0457
Product Name RES 64.9 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 64.9 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details