Vishay Intertechnology, Inc. RES 64.9 OHM 1/2W 1% AXIAL CMF5564R900FKR670

Description
RES 64.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/2W 1% AXIAL - CMF5564R900FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/2W 1% AXIAL
CMF5564R900FKR670
RES 64.9 OHM 1/2W 1% AXIAL CMF5564R900FKR670
RES 64.9ohm 1/2W 1% AXIAL

RES 64.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5564R900FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564R900FKR670-ND
Through Hole Resistors CMF5564R900FKR670-ND
64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 64.9 1% T-1 Re6 Vishay - 69P0458 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 64.9 1% T-1 Re6 Vishay
69P0458
Cmf-55-70 64.9 1% T-1 Re6 Vishay 69P0458
CMF-55-70 64.9 1% T-1 RE6

CMF-55-70 64.9 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564R900FKR670 CMF5564R900FKR670-ND 69P0458
Product Name RES 64.9 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 64.9 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers