Vishay Intertechnology, Inc. Through Hole Resistors CMF5564R900FKEB70

Description
64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5564R900FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564R900FKEB70-ND
Through Hole Resistors CMF5564R900FKEB70-ND
64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 64.9 OHM 1/2W 1% AXIAL - CMF5564R900FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/2W 1% AXIAL
CMF5564R900FKEB70
RES 64.9 OHM 1/2W 1% AXIAL CMF5564R900FKEB70
RES 64.9ohm 1/2W 1% AXIAL

RES 64.9ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 64.9 1% T-1 Eb E3 Vishay - 69P0456 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 64.9 1% T-1 Eb E3 Vishay
69P0456
Cmf-55-70 64.9 1% T-1 Eb E3 Vishay 69P0456
CMF-55-70 64.9 1% T-1 EB e3

CMF-55-70 64.9 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564R900FKEB70-ND CMF5564R900FKEB70 69P0456
Product Name Through Hole Resistors RES 64.9 OHM 1/2W 1% AXIAL Cmf-55-70 64.9 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details