Vishay Intertechnology, Inc. RES 64.9 OHM 1/2W 1% AXIAL CMF5564R900FHEB

Description
RES 64.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/2W 1% AXIAL - CMF5564R900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/2W 1% AXIAL
CMF5564R900FHEB
RES 64.9 OHM 1/2W 1% AXIAL CMF5564R900FHEB
RES 64.9ohm 1/2W 1% AXIAL

RES 64.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF64.9HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF64.9HFTR-ND
Through Hole Resistors CMF64.9HFTR-ND
64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 64.9 1% T-2 Eb E3 Vishay - 69P0454 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 64.9 1% T-2 Eb E3 Vishay
69P0454
Cmf-55 64.9 1% T-2 Eb E3 Vishay 69P0454
CMF-55 64.9 1% T-2 EB e3

CMF-55 64.9 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564R900FHEB CMF64.9HFTR-ND 69P0454
Product Name RES 64.9 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 64.9 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details