Vishay Intertechnology, Inc. Metal Film Resistors - CMF5564R900DHRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5564R900DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5564R900DHRE
Metal Film Resistors - CMF5564R900DHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5564R900DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564R900DHRE-ND
Through Hole Resistors CMF5564R900DHRE-ND
64.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,64.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C7308 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,64.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C7308
Resistor,metal Film,64.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C7308
Resistor,Metal Film,64.9Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,64.9Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564R900DHRE CMF5564R900DHRE-ND 41C7308
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,64.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details