Vishay Intertechnology, Inc. Metal Film Resistors - CMF5564R900DHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5564R900DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5564R900DHBF
Metal Film Resistors - CMF5564R900DHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5564R900DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564R900DHBF-ND
Through Hole Resistors CMF5564R900DHBF-ND
64.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,64.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C7307 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,64.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C7307
Resistor,metal Film,64.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C7307
Resistor,Metal Film,64.9Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,64.9Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564R900DHBF CMF5564R900DHBF-ND 41C7307
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,64.9Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details