Vishay Intertechnology, Inc. RES 64.2 OHM 1/2W .1% AXIAL CMF5564R200BHEB

Description
RES 64.2ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.2ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.2 OHM 1/2W .1% AXIAL - CMF5564R200BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.2 OHM 1/2W .1% AXIAL
CMF5564R200BHEB
RES 64.2 OHM 1/2W .1% AXIAL CMF5564R200BHEB
RES 64.2ohm 1/2W .1% AXIAL

RES 64.2ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5564R200BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564R200BHEB-ND
Through Hole Resistors CMF5564R200BHEB-ND
64.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 64.2 .1% T-2 Eb E3 Vishay - 69P0447 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 64.2 .1% T-2 Eb E3 Vishay
69P0447
Cmf-55 64.2 .1% T-2 Eb E3 Vishay 69P0447
CMF-55 64.2 .1% T-2 EB e3

CMF-55 64.2 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564R200BHEB CMF5564R200BHEB-ND 69P0447
Product Name RES 64.2 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 64.2 .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.2 ohms 64.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details