Vishay Intertechnology, Inc. RES 64 OHM 1/2W 0.1% AXIAL CMF5564R000BEEB

Description
RES 64ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 64ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64 OHM 1/2W 0.1% AXIAL - CMF5564R000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64 OHM 1/2W 0.1% AXIAL
CMF5564R000BEEB
RES 64 OHM 1/2W 0.1% AXIAL CMF5564R000BEEB
RES 64ohm 1/2W 0.1% AXIAL

RES 64ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5564R000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564R000BEEB-ND
Through Hole Resistors CMF5564R000BEEB-ND
64 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5564R000BEEB CMF5564R000BEEB-ND
Product Name RES 64 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64 ohms 64 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details