Vishay Intertechnology, Inc. Metal Film Resistors - CMF5564R000BEBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5564R000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5564R000BEBF
Metal Film Resistors - CMF5564R000BEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5564R000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564R000BEBF-ND
Through Hole Resistors CMF5564R000BEBF-ND
64 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 64 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C7296 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 64 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C7296
Cmf55, 64 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C7296
CMF55, 64 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 64 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564R000BEBF CMF5564R000BEBF-ND 41C7296
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 64 Ohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers