Vishay Intertechnology, Inc. Through Hole Resistors CMF5564K900FKRE70

Description
64.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
64.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5564K900FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564K900FKRE70-ND
Through Hole Resistors CMF5564K900FKRE70-ND
64.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 64.9K OHM 1/2W 1% AXIAL - CMF5564K900FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/2W 1% AXIAL
CMF5564K900FKRE70
RES 64.9K OHM 1/2W 1% AXIAL CMF5564K900FKRE70
RES 64.9Kohm 1/2W 1% AXIAL

RES 64.9Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 64.9K 1% T-1 R36 Vishay - 69P0438 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 64.9K 1% T-1 R36 Vishay
69P0438
Cmf-55-70 64.9K 1% T-1 R36 Vishay 69P0438
CMF-55-70 64.9K 1% T-1 R36

CMF-55-70 64.9K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564K900FKRE70-ND CMF5564K900FKRE70 69P0438
Product Name Through Hole Resistors RES 64.9K OHM 1/2W 1% AXIAL Cmf-55-70 64.9K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers