Vishay Intertechnology, Inc. RES 64.9K OHM 1/2W 1% AXIAL CMF5564K900FKEB70

Description
RES 64.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/2W 1% AXIAL - CMF5564K900FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/2W 1% AXIAL
CMF5564K900FKEB70
RES 64.9K OHM 1/2W 1% AXIAL CMF5564K900FKEB70
RES 64.9Kohm 1/2W 1% AXIAL

RES 64.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5564K900FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564K900FKEB70-ND
Through Hole Resistors CMF5564K900FKEB70-ND
64.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 64.9K 1% T-1 Eb E3 Vishay - 69P0436 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 64.9K 1% T-1 Eb E3 Vishay
69P0436
Cmf-55-70 64.9K 1% T-1 Eb E3 Vishay 69P0436
CMF-55-70 64.9K 1% T-1 EB e3

CMF-55-70 64.9K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564K900FKEB70 CMF5564K900FKEB70-ND 69P0436
Product Name RES 64.9K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 64.9K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details