Vishay Intertechnology, Inc. Through Hole Resistors CMF5564K900FHEA

Description
64.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
64.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5564K900FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564K900FHEA-ND
Through Hole Resistors CMF5564K900FHEA-ND
64.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 64.9K OHM 1/2W 1% AXIAL - CMF5564K900FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/2W 1% AXIAL
CMF5564K900FHEA
RES 64.9K OHM 1/2W 1% AXIAL CMF5564K900FHEA
RES 64.9Kohm 1/2W 1% AXIAL

RES 64.9Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 64.9K 1% T-2 Ea E3 Vishay - 69P0432 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 64.9K 1% T-2 Ea E3 Vishay
69P0432
Cmf-55 64.9K 1% T-2 Ea E3 Vishay 69P0432
CMF-55 64.9K 1% T-2 EA e3

CMF-55 64.9K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564K900FHEA-ND CMF5564K900FHEA 69P0432
Product Name Through Hole Resistors RES 64.9K OHM 1/2W 1% AXIAL Cmf-55 64.9K 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details