Vishay Intertechnology, Inc. Through Hole Resistors CMF5564K900FHBF

Description
64.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
64.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5564K900FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564K900FHBF-ND
Through Hole Resistors CMF5564K900FHBF-ND
64.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 64.9K OHM 1/2W 1% AXIAL - CMF5564K900FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/2W 1% AXIAL
CMF5564K900FHBF
RES 64.9K OHM 1/2W 1% AXIAL CMF5564K900FHBF
RES 64.9Kohm 1/2W 1% AXIAL

RES 64.9Kohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF5564K900FHBF-ND CMF5564K900FHBF
Product Name Through Hole Resistors RES 64.9K OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers