Vishay Precision Group Cmf55, 64.9 Kohm, +/0.1 Percent, 50 Ppm Vishay CMF5564K900BHR8

Description
CMF55, 64.9 kOhm, +/- 0.1 Percent, 50 ppm
Description
CMF55, 64.9 kOhm, +/- 0.1 Percent, 50 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 64.9 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C7286 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 64.9 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C7286
Cmf55, 64.9 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C7286
CMF55, 64.9 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 64.9 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C7286
Product Name Cmf55, 64.9 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details