Vishay Intertechnology, Inc. RES 64.9K OHM 1/2W .1% AXIAL CMF5564K900BHR670

Description
RES 64.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/2W .1% AXIAL - CMF5564K900BHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/2W .1% AXIAL
CMF5564K900BHR670
RES 64.9K OHM 1/2W .1% AXIAL CMF5564K900BHR670
RES 64.9Kohm 1/2W .1% AXIAL

RES 64.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5564K900BHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564K900BHR670-ND
Through Hole Resistors CMF5564K900BHR670-ND
64.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,649Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C7284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,649Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C7284
Resistor,metal Film,649Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C7284
Resistor,Metal Film,649KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,649KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564K900BHR670 CMF5564K900BHR670-ND 41C7284
Product Name RES 64.9K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,649Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details