Vishay Intertechnology, Inc. Metal Film Resistors - CMF5564K900BHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5564K900BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5564K900BHR6
Metal Film Resistors - CMF5564K900BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5564K900BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564K900BHR6-ND
Through Hole Resistors CMF5564K900BHR6-ND
64.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,64.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C7283 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,64.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C7283
Resistor,metal Film,64.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C7283
Resistor,Metal Film,64.9KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,64.9KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564K900BHR6 CMF5564K900BHR6-ND 41C7283
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,64.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers