Vishay Intertechnology, Inc. RES 64.9K OHM 1/2W .1% AXIAL CMF5564K900BERE70

Description
RES 64.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/2W .1% AXIAL - CMF5564K900BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/2W .1% AXIAL
CMF5564K900BERE70
RES 64.9K OHM 1/2W .1% AXIAL CMF5564K900BERE70
RES 64.9Kohm 1/2W .1% AXIAL

RES 64.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5564K900BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564K900BERE70-ND
Through Hole Resistors CMF5564K900BERE70-ND
64.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 64.9 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C7272 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 64.9 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C7272
Cmf55, 64.9 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C7272
CMF55, 64.9 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 64.9 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564K900BERE70 CMF5564K900BERE70-ND 41C7272
Product Name RES 64.9K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 64.9 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details