Vishay Intertechnology, Inc. RES 64.9K OHM 1/2W .1% AXIAL CMF5564K900BEEB70

Description
RES 64.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/2W .1% AXIAL - CMF5564K900BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/2W .1% AXIAL
CMF5564K900BEEB70
RES 64.9K OHM 1/2W .1% AXIAL CMF5564K900BEEB70
RES 64.9Kohm 1/2W .1% AXIAL

RES 64.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5564K900BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564K900BEEB70-ND
Through Hole Resistors CMF5564K900BEEB70-ND
64.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 64.9K .1% T-9 Eb E3 Vishay - 69P0424 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 64.9K .1% T-9 Eb E3 Vishay
69P0424
Cmf-55-70 64.9K .1% T-9 Eb E3 Vishay 69P0424
CMF-55-70 64.9K .1% T-9 EB e3

CMF-55-70 64.9K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564K900BEEB70 CMF5564K900BEEB70-ND 69P0424
Product Name RES 64.9K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 64.9K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details