Vishay Intertechnology, Inc. RES 64.2K OHM 1/2W .1% AXIAL CMF5564K200BER670

Description
RES 64.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.2K OHM 1/2W .1% AXIAL - CMF5564K200BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.2K OHM 1/2W .1% AXIAL
CMF5564K200BER670
RES 64.2K OHM 1/2W .1% AXIAL CMF5564K200BER670
RES 64.2Kohm 1/2W .1% AXIAL

RES 64.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5564K200BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564K200BER670-ND
Through Hole Resistors CMF5564K200BER670-ND
64.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,642Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7268 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,642Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C7268
Resistor,metal Film,642Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C7268
Resistor,Metal Film,642KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,642KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564K200BER670 CMF5564K200BER670-ND 41C7268
Product Name RES 64.2K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,642Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers