Vishay Intertechnology, Inc. RES 64.2K OHM 1/2W .1% AXIAL CMF5564K200BEEB70

Description
RES 64.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.2K OHM 1/2W .1% AXIAL - CMF5564K200BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.2K OHM 1/2W .1% AXIAL
CMF5564K200BEEB70
RES 64.2K OHM 1/2W .1% AXIAL CMF5564K200BEEB70
RES 64.2Kohm 1/2W .1% AXIAL

RES 64.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5564K200BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5564K200BEEB70-ND
Through Hole Resistors CMF5564K200BEEB70-ND
64.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 64.2K .1% T-9 Eb E3 Vishay - 69P0420 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 64.2K .1% T-9 Eb E3 Vishay
69P0420
Cmf-55-70 64.2K .1% T-9 Eb E3 Vishay 69P0420
CMF-55-70 64.2K .1% T-9 EB e3

CMF-55-70 64.2K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5564K200BEEB70 CMF5564K200BEEB70-ND 69P0420
Product Name RES 64.2K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 64.2K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details