Vishay Intertechnology, Inc. RES 649 OHM 1/2W 1% AXIAL CMF55649R00FHEK

Description
RES 649ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/2W 1% AXIAL - CMF55649R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/2W 1% AXIAL
CMF55649R00FHEK
RES 649 OHM 1/2W 1% AXIAL CMF55649R00FHEK
RES 649ohm 1/2W 1% AXIAL

RES 649ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55649R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55649R00FHEK-ND
Through Hole Resistors CMF55649R00FHEK-ND
649 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

649 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,649Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 19M5324 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,649Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
19M5324
Resistor,metal Film,649Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 19M5324
Resistor,Metal Film,649Ohms,250WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,649Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55649R00FHEK CMF55649R00FHEK-ND 19M5324
Product Name RES 649 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,649Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers