Vishay Intertechnology, Inc. Through Hole Resistors CMF55649R00CHEA

Description
649 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
649 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55649R00CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55649R00CHEA-ND
Through Hole Resistors CMF55649R00CHEA-ND
649 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

649 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 649 OHM 1/2W .25% AXIAL - CMF55649R00CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/2W .25% AXIAL
CMF55649R00CHEA
RES 649 OHM 1/2W .25% AXIAL CMF55649R00CHEA
RES 649ohm 1/2W .25% AXIAL

RES 649ohm 1/2W .25% AXIAL

Supplier's Site
Cmf-55 649 .25% T-2 Ea E3 Vishay - 69P0489 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 649 .25% T-2 Ea E3 Vishay
69P0489
Cmf-55 649 .25% T-2 Ea E3 Vishay 69P0489
CMF-55 649 .25% T-2 EA e3

CMF-55 649 .25% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55649R00CHEA-ND CMF55649R00CHEA 69P0489
Product Name Through Hole Resistors RES 649 OHM 1/2W .25% AXIAL Cmf-55 649 .25% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers