Vishay Intertechnology, Inc. RES 649 OHM 1/2W 0.1% AXIAL CMF55649R00BEEB

Description
RES 649ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/2W 0.1% AXIAL - CMF55649R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/2W 0.1% AXIAL
CMF55649R00BEEB
RES 649 OHM 1/2W 0.1% AXIAL CMF55649R00BEEB
RES 649ohm 1/2W 0.1% AXIAL

RES 649ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55649R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55649R00BEEB-ND
Through Hole Resistors CMF55649R00BEEB-ND
649 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

649 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 649 .1% T-9 Eb E3 Vishay - 69P0488 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 649 .1% T-9 Eb E3 Vishay
69P0488
Cmf-55 649 .1% T-9 Eb E3 Vishay 69P0488
CMF-55 649 .1% T-9 EB e3

CMF-55 649 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55649R00BEEB CMF55649R00BEEB-ND 69P0488
Product Name RES 649 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 649 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details