Vishay Intertechnology, Inc. Through Hole Resistors CMF55649K00FKRE

Description
649 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
649 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55649K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55649K00FKRE-ND
Through Hole Resistors CMF55649K00FKRE-ND
649 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

649 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 649K OHM 1/2W 1% AXIAL - CMF55649K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1/2W 1% AXIAL
CMF55649K00FKRE
RES 649K OHM 1/2W 1% AXIAL CMF55649K00FKRE
RES 649Kohm 1/2W 1% AXIAL

RES 649Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 649K 1% T-1 R36 Vishay - 69P0485 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 649K 1% T-1 R36 Vishay
69P0485
Cmf-55 649K 1% T-1 R36 Vishay 69P0485
CMF-55 649K 1% T-1 R36

CMF-55 649K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55649K00FKRE-ND CMF55649K00FKRE 69P0485
Product Name Through Hole Resistors RES 649K OHM 1/2W 1% AXIAL Cmf-55 649K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details