Vishay Intertechnology, Inc. RES 649K OHM 1/2W 0.5% AXIAL CMF55649K00DHEB

Description
RES 649Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 649Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649K OHM 1/2W 0.5% AXIAL - CMF55649K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1/2W 0.5% AXIAL
CMF55649K00DHEB
RES 649K OHM 1/2W 0.5% AXIAL CMF55649K00DHEB
RES 649Kohm 1/2W 0.5% AXIAL

RES 649Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55649K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55649K00DHEB-ND
Through Hole Resistors CMF55649K00DHEB-ND
649 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

649 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 649K .5% T-2 Eb E3 Vishay - 69P0479 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 649K .5% T-2 Eb E3 Vishay
69P0479
Cmf-55 649K .5% T-2 Eb E3 Vishay 69P0479
CMF-55 649K .5% T-2 EB e3

CMF-55 649K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55649K00DHEB CMF55649K00DHEB-ND 69P0479
Product Name RES 649K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 649K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details