Vishay Intertechnology, Inc. Metal Film Resistors - CMF55649K00BEEK

Description
Metal Film Resistors - Through Hole 1/4watt 649Kohms .1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 649Kohms .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55649K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55649K00BEEK
Metal Film Resistors - CMF55649K00BEEK
Metal Film Resistors - Through Hole 1/4watt 649Kohms .1%

Metal Film Resistors - Through Hole 1/4watt 649Kohms .1%

Supplier's Site
Through Hole Resistors - CMF55649K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55649K00BEEK-ND
Through Hole Resistors CMF55649K00BEEK-ND
649 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

649 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 649K .1% T-9 Ek E3 Vishay - 69P0475 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 649K .1% T-9 Ek E3 Vishay
69P0475
Cmf-55 649K .1% T-9 Ek E3 Vishay 69P0475
CMF-55 649K .1% T-9 EK e3

CMF-55 649K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55649K00BEEK CMF55649K00BEEK-ND 69P0475
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 649K .1% T-9 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 649000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers