Vishay Intertechnology, Inc. RES 649K OHM 1/2W .1% AXIAL CMF55649K00BEBF

Description
RES 649Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 649Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649K OHM 1/2W .1% AXIAL - CMF55649K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1/2W .1% AXIAL
CMF55649K00BEBF
RES 649K OHM 1/2W .1% AXIAL CMF55649K00BEBF
RES 649Kohm 1/2W .1% AXIAL

RES 649Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55649K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55649K00BEBF-ND
Through Hole Resistors CMF55649K00BEBF-ND
649 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

649 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 649K .1% T-9 B14 Vishay - 69P0474 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 649K .1% T-9 B14 Vishay
69P0474
Cmf-55 649K .1% T-9 B14 Vishay 69P0474
CMF-55 649K .1% T-9 B14

CMF-55 649K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55649K00BEBF CMF55649K00BEBF-ND 69P0474
Product Name RES 649K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 649K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers