Vishay Intertechnology, Inc. Through Hole Resistors CMF55642R00BHEB

Description
642 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
642 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55642R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55642R00BHEB-ND
Through Hole Resistors CMF55642R00BHEB-ND
642 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

642 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 642 OHM 1/2W .1% AXIAL - CMF55642R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 642 OHM 1/2W .1% AXIAL
CMF55642R00BHEB
RES 642 OHM 1/2W .1% AXIAL CMF55642R00BHEB
RES 642ohm 1/2W .1% AXIAL

RES 642ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 642 .1% T-2 Eb E3 Vishay - 69P0471 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 642 .1% T-2 Eb E3 Vishay
69P0471
Cmf-55 642 .1% T-2 Eb E3 Vishay 69P0471
CMF-55 642 .1% T-2 EB e3

CMF-55 642 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55642R00BHEB-ND CMF55642R00BHEB 69P0471
Product Name Through Hole Resistors RES 642 OHM 1/2W .1% AXIAL Cmf-55 642 .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 642 ohms 642 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details