Vishay Intertechnology, Inc. RES 642 OHM 1/2W .1% AXIAL CMF55642R00BHEA

Description
RES 642ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 642ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 642 OHM 1/2W .1% AXIAL - CMF55642R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 642 OHM 1/2W .1% AXIAL
CMF55642R00BHEA
RES 642 OHM 1/2W .1% AXIAL CMF55642R00BHEA
RES 642ohm 1/2W .1% AXIAL

RES 642ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55642R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55642R00BHEA-ND
Through Hole Resistors CMF55642R00BHEA-ND
642 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

642 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55642R00BHEA CMF55642R00BHEA-ND
Product Name RES 642 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 642 ohms 642 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details