Vishay Intertechnology, Inc. RES 642 OHM 1/2W .1% AXIAL CMF55642R00BEEA

Description
RES 642ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 642ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 642 OHM 1/2W .1% AXIAL - CMF55642R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 642 OHM 1/2W .1% AXIAL
CMF55642R00BEEA
RES 642 OHM 1/2W .1% AXIAL CMF55642R00BEEA
RES 642ohm 1/2W .1% AXIAL

RES 642ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55642R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55642R00BEEA-ND
Through Hole Resistors CMF55642R00BEEA-ND
642 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

642 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 642 .1% T-9 Ea E3 Vishay - 69P0468 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 642 .1% T-9 Ea E3 Vishay
69P0468
Cmf-55 642 .1% T-9 Ea E3 Vishay 69P0468
CMF-55 642 .1% T-9 EA e3

CMF-55 642 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55642R00BEEA CMF55642R00BEEA-ND 69P0468
Product Name RES 642 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 642 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 642 ohms 642 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details