Vishay Intertechnology, Inc. RES 640 OHM 1/2W 0.25% AXIAL CMF55640R00CHRE

Description
RES 640ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 640ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 640 OHM 1/2W 0.25% AXIAL - CMF55640R00CHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 640 OHM 1/2W 0.25% AXIAL
CMF55640R00CHRE
RES 640 OHM 1/2W 0.25% AXIAL CMF55640R00CHRE
RES 640ohm 1/2W 0.25% AXIAL

RES 640ohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55640R00CHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55640R00CHRE-ND
Through Hole Resistors CMF55640R00CHRE-ND
640 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

640 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 640 .25% T-2 R36 Vishay - 69P0467 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 640 .25% T-2 R36 Vishay
69P0467
Cmf-55 640 .25% T-2 R36 Vishay 69P0467
CMF-55 640 .25% T-2 R36

CMF-55 640 .25% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55640R00CHRE CMF55640R00CHRE-ND 69P0467
Product Name RES 640 OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 640 .25% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 640 ohms 640 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details