Vishay Intertechnology, Inc. Through Hole Resistors CMF55640R00CHEA

Description
640 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
640 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55640R00CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55640R00CHEA-ND
Through Hole Resistors CMF55640R00CHEA-ND
640 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

640 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55640R00CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55640R00CHEA
Metal Film Resistors - CMF55640R00CHEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 640 .25% T-2 Ea E3 Vishay - 69P0465 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 640 .25% T-2 Ea E3 Vishay
69P0465
Cmf-55 640 .25% T-2 Ea E3 Vishay 69P0465
CMF-55 640 .25% T-2 EA e3

CMF-55 640 .25% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55640R00CHEA-ND CMF55640R00CHEA 69P0465
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 640 .25% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details