Vishay Intertechnology, Inc. RES 640 OHM 1/2W 0.25% AXIAL CMF55640R00CHBF

Description
RES 640ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 640ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 640 OHM 1/2W 0.25% AXIAL - CMF55640R00CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 640 OHM 1/2W 0.25% AXIAL
CMF55640R00CHBF
RES 640 OHM 1/2W 0.25% AXIAL CMF55640R00CHBF
RES 640ohm 1/2W 0.25% AXIAL

RES 640ohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55640R00CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55640R00CHBF-ND
Through Hole Resistors CMF55640R00CHBF-ND
640 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

640 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 640 .25% T-2 B14 Vishay - 69P0464 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 640 .25% T-2 B14 Vishay
69P0464
Cmf-55 640 .25% T-2 B14 Vishay 69P0464
CMF-55 640 .25% T-2 B14

CMF-55 640 .25% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55640R00CHBF CMF55640R00CHBF-ND 69P0464
Product Name RES 640 OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 640 .25% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 640 ohms 640 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers