Vishay Intertechnology, Inc. RES 640K OHM 1/2W 1% AXIAL CMF55640K00FER6

Description
RES 640Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 640Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 640K OHM 1/2W 1% AXIAL - CMF55640K00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 640K OHM 1/2W 1% AXIAL
CMF55640K00FER6
RES 640K OHM 1/2W 1% AXIAL CMF55640K00FER6
RES 640Kohm 1/2W 1% AXIAL

RES 640Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55640K00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55640K00FER6-ND
Through Hole Resistors CMF55640K00FER6-ND
640 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

640 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 640 Kohm, +/1 Percent, 25 Ppm Vishay - 41C7318 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 640 Kohm, +/1 Percent, 25 Ppm Vishay
41C7318
Cmf55, 640 Kohm, +/1 Percent, 25 Ppm Vishay 41C7318
CMF55, 640 kOhm, +/- 1 Percent, 25 ppm

CMF55, 640 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55640K00FER6 CMF55640K00FER6-ND 41C7318
Product Name RES 640K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 640 Kohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 640000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details