Vishay Intertechnology, Inc. RES 640K OHM 1/2W 1% AXIAL CMF55640K00FEBF

Description
RES 640Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 640Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 640K OHM 1/2W 1% AXIAL - CMF55640K00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 640K OHM 1/2W 1% AXIAL
CMF55640K00FEBF
RES 640K OHM 1/2W 1% AXIAL CMF55640K00FEBF
RES 640Kohm 1/2W 1% AXIAL

RES 640Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55640K00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55640K00FEBF-ND
Through Hole Resistors CMF55640K00FEBF-ND
640 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

640 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 640 Kohm, +/1 Percent, 25 Ppm Vishay - 41C7317 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 640 Kohm, +/1 Percent, 25 Ppm Vishay
41C7317
Cmf55, 640 Kohm, +/1 Percent, 25 Ppm Vishay 41C7317
CMF55, 640 kOhm, +/- 1 Percent, 25 ppm

CMF55, 640 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55640K00FEBF CMF55640K00FEBF-ND 41C7317
Product Name RES 640K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 640 Kohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 640000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers