Vishay Intertechnology, Inc. Through Hole Resistors CMF5563R400FKRE70

Description
63.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
63.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5563R400FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5563R400FKRE70-ND
Through Hole Resistors CMF5563R400FKRE70-ND
63.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 63.4 OHM 1/2W 1% AXIAL - CMF5563R400FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/2W 1% AXIAL
CMF5563R400FKRE70
RES 63.4 OHM 1/2W 1% AXIAL CMF5563R400FKRE70
RES 63.4ohm 1/2W 1% AXIAL

RES 63.4ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 63.4 1% T-1 R36 Vishay - 69P0394 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 63.4 1% T-1 R36 Vishay
69P0394
Cmf-55-70 63.4 1% T-1 R36 Vishay 69P0394
CMF-55-70 63.4 1% T-1 R36

CMF-55-70 63.4 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5563R400FKRE70-ND CMF5563R400FKRE70 69P0394
Product Name Through Hole Resistors RES 63.4 OHM 1/2W 1% AXIAL Cmf-55-70 63.4 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 63.4 ohms 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers