Vishay Intertechnology, Inc. RES 63.4 OHM 1/2W 1% AXIAL CMF5563R400FKEB70

Description
RES 63.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 63.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/2W 1% AXIAL - CMF5563R400FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/2W 1% AXIAL
CMF5563R400FKEB70
RES 63.4 OHM 1/2W 1% AXIAL CMF5563R400FKEB70
RES 63.4ohm 1/2W 1% AXIAL

RES 63.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5563R400FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5563R400FKEB70-ND
Through Hole Resistors CMF5563R400FKEB70-ND
63.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 63.4 1% T-1 Eb E3 Vishay - 69P0392 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 63.4 1% T-1 Eb E3 Vishay
69P0392
Cmf-55-70 63.4 1% T-1 Eb E3 Vishay 69P0392
CMF-55-70 63.4 1% T-1 EB e3

CMF-55-70 63.4 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5563R400FKEB70 CMF5563R400FKEB70-ND 69P0392
Product Name RES 63.4 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 63.4 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details